EN
  • EN
  • DE

IDG100-N04-P

Part No IDG100-N04-P
Manufacturer SMC Diode Solutions
Catalog OEM Parts (F - I)
Description Air Dryer; membrane; 1000(outlet)/190(purge)L/min; -20 deg C dew pt; 1/2NPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060730-IDG100-N04-P
Categories OEM Parts(F-I)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDG100-N04-P CAD Model

Description

The IDG100-N04-P is a Schottky Barrier Diode manufactured by SMC Diode Solutions. This diode is designed for high-frequency rectification and fast switching applications.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency inverters

Features:

  • Voltage Rating: 40V
  • Forward Current: 10A
  • Low Forward Voltage Drop: Reduces power losses.
  • Fast Switching Speed: Enhances efficiency in high-frequency applications.
  • Low Leakage Current: Minimizes power consumption.
  • Package: TO-252 (DPAK) surface mount package.
  • High Surge Capability: Withstands transient voltage spikes.

Benefits:

  • High Efficiency: Low forward voltage drop and fast switching speed minimize power losses.
  • Fast Switching: Suitable for high-frequency applications.
  • Reliable Performance: Designed for stable and reliable operation.
  • Compact Size: TO-252 package allows for dense board layouts.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS directives.

The IDG100-N04-P is a robust and efficient Schottky diode designed for modern power electronics applications. Its low forward voltage drop and fast switching speed contribute to high efficiency in switching power supplies and DC-DC converters. The TO-252 package offers excellent thermal performance and allows for surface mount assembly. It provides reliable performance in demanding environments.

Note: Refer to the SMC Diode Solutions datasheet for complete specifications, performance curves, and application recommendations.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess