EN
  • EN
  • DE

EM200-010NX4

Part No EM200-010NX4
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Smc Em Other Size (misc./other)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021302-EM200-010NX4
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM200-010NX4 CAD Model

Description

The EM200-010NX4 is a surface-mount Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is designed for high-frequency applications where low forward voltage drop and fast switching speeds are essential. It's commonly used in power supplies, inverters, and other circuits where efficient rectification is required.

Applications:

  • Switching Power Supplies: Used as a rectifier in secondary side rectification for improved efficiency.
  • DC-DC Converters: Employed in converters to minimize power loss due to its low forward voltage drop.
  • Freewheeling Diodes: Used in inductive load circuits to protect switching transistors from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • High-Frequency Inverters: Used in inverters for solar power and other applications.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • Low Leakage Current: Minimizes power loss due to reverse leakage.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall circuit efficiency.
  • Improved Reliability: High surge current capability and robust construction enhance reliability.
  • Compact Design: Surface mount package enables smaller and more compact circuit designs.
  • Simplified Assembly: Surface mount package simplifies automated assembly processes.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation.

Additional Details:

The EM200-010NX4 has a maximum repetitive peak reverse voltage of 100V and a forward current of 2.0A. Its typical forward voltage is around 0.5V at the rated current. The diode is available in a DO-214AA (SMB) surface-mount package. The operating junction temperature range is typically from -65°C to +150°C. This device is RoHS compliant, meaning it does not contain hazardous substances. The datasheet provides detailed electrical characteristics, thermal performance, and package dimensions for proper circuit design and assembly.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess