Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr SMC Diode Solutions
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-M
Base Product Number DB106
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584100-DB106
Ultra Librarian 3D Model Ultra Librarian DB106 CAD Model

Description

The 584100-DB106 is a single-phase bridge rectifier diode designed for various applications.

  • Average Rectified Current: 1A
  • Forward Voltage: 1.1V @ 1A
  • Maximum Peak Reverse Voltage: 800V
  • Reverse Leakage Current: 5µA @ 800V
  • Mounting Type: Through-hole
  • Package: 4-EDIP
  • Operating Temperature Range: -55°C to 150°C
  • REACH Compliance: Compliant with the REACH regulations.
  • Manufacturer: SMC Diode Solutions
  • Product Lineup: Active product lineup.

You May Also Be Interested in

Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC1005
General Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $5.9674
ECAD model for B125C1500G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers DBL 1 / Bridge Rectifier
Lowest to $0.1185
ECAD model for DBL157
Yangzhou yangjie electronic co., ltd
GBU 1000V 4.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.2208
ECAD model for GBU410A
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 2 / Bridge Rectifier
Lowest to $0.1619
ECAD model for GBP208A
Yangzhou yangjie electronic co., ltd
DBL 1000V 2.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.1098
ECAD model for DBL207
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 3 / Bridge Rectifier
Lowest to $0.1605
ECAD model for GBP308A
Won-Top Electronics
1.0A BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B125C1000
Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0994 $50.1970
1,230+ $0.0816 $100.3680
1,900+ $0.0790 $150.1000
2,615+ $0.0765 $200.0475
3,385+ $0.0739 $250.1515
4,525+ $0.0663 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,200 pieces
MOQ: 505 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention