EN
  • EN
  • DE

SM16126ES

Part No SM16126ES
Manufacturer SM
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SM
Win Source Part Number 326429-SM16126ES
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM16126ES CAD Model

Description

The SM16126ES is a general-purpose LED driver IC manufactured by SM (presumably Shanghai Mingxin Microelectronics Co., Ltd., although this is not definitively stated). While precise specifications are scarce without a specific datasheet, these chips are commonly used in LED lighting applications to regulate current and ensure consistent brightness and lifespan of LEDs. Like other variants in the SM16126 family, the 'ES' suffix likely indicates a variation in specific parameters or features, possibly related to energy saving or specific dimming applications.

Applications

  • LED panel lights
  • LED downlights
  • LED tube lights
  • LED bulbs
  • Backlighting for LCD screens

Features

  • Constant current output: Maintains a stable current supply to the LEDs, preventing fluctuations in brightness and protecting them from overcurrent damage.
  • Wide input voltage range: Supports a variety of input voltages, making it suitable for different power sources.
  • High efficiency: Minimizes power loss and heat generation, resulting in energy savings and extended product lifespan.
  • Over-temperature protection: Automatically reduces or shuts off the output current when the chip temperature exceeds a safe limit, preventing damage to the chip and the LEDs.
  • Short-circuit protection: Protects the chip and the LEDs from damage caused by short circuits.
  • Open-circuit protection: Prevents damage in case of an open circuit.
  • Dimming control (Likely): Many LED drivers in this category support dimming functionality, often through PWM or analog control signals. The specific dimming method would depend on the specific implementation and external circuitry. The dimming method and range may differ from other SM16126 variants, potentially optimized for specific dimming protocols.

Benefits

  • Stable LED brightness: Ensures consistent light output over a wide range of input voltages and LED forward voltage variations.
  • Extended LED lifespan: Protects LEDs from overcurrent and overvoltage damage, maximizing their lifespan.
  • Energy efficiency: Reduces power consumption and lowers operating costs.
  • Improved reliability: Provides robust protection against various fault conditions, enhancing product reliability.
  • Simplified design: Integrates multiple functions into a single chip, simplifying circuit design and reducing component count.

Additional Details

The SM16126ES likely utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output current. The operating frequency of the PWM is typically in the kHz range. The specific characteristics of the 'ES' variant, such as optimized efficiency or specialized dimming, are only available in the datasheet. It is critical to consult the official datasheet for specific parameters such as input voltage range, output current range, switching frequency, and protection thresholds before using this IC in a design. The package type is probably SOP-8 or a similar small outline package for easy surface mounting. It's important to check the recommended operating conditions and external component values in the datasheet to ensure proper operation and long-term reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,061 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess