EN
  • EN
  • DE

SMV1705-999LF

Part No SMV1705-999LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191208-SMV1705-999LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1705-999LF CAD Model

Description

The SMV1705-999LF is a silicon PIN diode manufactured by Skyworks Solutions Inc., designed for a range of RF and microwave control applications. It's commonly utilized in switches, attenuators, and limiters, offering a combination of low insertion loss, high isolation, and high power handling capabilities. The 'LF' designation indicates that it is a lead-free component, compliant with RoHS standards.

Applications

  • RF Switches
  • RF Attenuators
  • RF Limiters
  • Phase Shifters
  • Voltage Variable Attenuators (VVAs)

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Surface Mount Package
  • Lead-Free (RoHS compliant)

Benefits

  • Minimal signal attenuation when in the 'on' state
  • Effective signal blocking when in the 'off' state
  • Rapid switching response for high-frequency applications
  • Simplified assembly processes
  • Environmentally friendly design

Additional Details

The SMV1705-999LF is characterized by a low forward resistance and low junction capacitance, contributing to its superior RF performance. Its fast switching speed allows it to efficiently manage high-frequency signals. This diode is often found in wireless communication systems, radar systems, and test and measurement equipment. Its lead-free construction ensures compliance with environmental regulations.

The low insertion loss feature minimizes signal attenuation when the diode is conducting, preserving signal integrity. The high isolation characteristic ensures effective signal blocking when the diode is not conducting, preventing signal leakage and interference. The surface mount package facilitates automated assembly processes, reducing manufacturing costs. The SMV1705-999LF is a reliable and versatile PIN diode suitable for a wide range of RF and microwave control applications.

Additionally, The SMV1705-999LF offers excellent linearity performance which reduces signal distortion within communication system applications. Its compact size and construction also allow it to operate within harsh environments. Its carefully managed electrical characteristics also ensure long term dependability.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess