EN
  • EN
  • DE

SMV1255-004

Part No SMV1255-004
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191187-SMV1255-004
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1255-004 CAD Model

Description

The SMV1255-004 is a silicon PIN diode manufactured by Skyworks Solutions Inc. It is designed for RF and microwave applications that require switching and attenuation functions. The diode offers a combination of low insertion loss and high isolation, making it suitable for use in communication systems and radar equipment.

Applications:

  • RF Switches: Used in various switching circuits for signal routing.
  • Attenuators: Employed in attenuator circuits for controlling signal levels.
  • Phase Shifters: Can be used in phase shifting applications.
  • Radar Systems: Found in transmit/receive (T/R) switches.
  • Wireless Communication Systems: Used in base stations and mobile devices for RF signal control.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on-state.
  • High Isolation: Provides excellent signal blocking when the diode is in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Simplifies PCB assembly and reduces manufacturing costs.
  • High Power Handling: Capable of handling moderate RF power levels.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality.
  • Precise Signal Control: Allows for accurate adjustment of RF signal levels.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation.
  • Compact Design: Surface mount package enables miniaturization of circuit designs.
  • Enhanced Reliability: Robust construction ensures stable performance.

The SMV1255-004 diode is fabricated using silicon PIN diode technology, providing excellent RF performance characteristics. Its low capacitance and series resistance contribute to its low insertion loss and high isolation. The component is typically packaged in a small surface mount package, making it suitable for high-density circuit designs. Skyworks provides comprehensive datasheets with detailed electrical specifications and application guidelines to assist designers in effectively utilizing the SMV1255-004. The diode’s consistent performance and robust design make it suitable for use in demanding applications requiring precise RF signal control. It is engineered to function across a wide temperature range, guaranteeing reliable operation in diverse environmental conditions. This PIN diode represents a versatile solution for RF and microwave circuit designers seeking optimal switching and attenuation performance.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess