EN
  • EN
  • DE

SMV1249-073

Part No SMV1249-073
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094621-SMV1249-073
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1249-073 CAD Model

Description

The SMV1249-073 is a silicon varactor diode from Skyworks Solutions Inc., designed for voltage-controlled oscillator (VCO) tuning and other applications where precise and reliable capacitance variation is required. This diode is characterized by its high Q-factor, low series resistance, and excellent tuning linearity, making it suitable for demanding RF and microwave circuits.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Tuning element in VCOs for frequency control.
  • Tunable Filters: Used in tunable filters to adjust the center frequency.
  • Phase Shifters: Implementing phase shifts in RF and microwave circuits.
  • Frequency Multipliers: Adjusting and optimizing frequency multiplication circuits.
  • Matching Networks: Used in impedance matching networks to achieve optimal power transfer.

Features:

  • High Q-Factor: Provides low loss and high efficiency in resonant circuits.
  • Low Series Resistance: Minimizes signal attenuation and improves circuit performance.
  • Excellent Tuning Linearity: Ensures predictable and accurate frequency control.
  • Wide Tuning Range: Offers a broad range of capacitance variation for flexible design options.
  • Small Package Size: Enables compact circuit designs.

Benefits:

  • Improved VCO Performance: Enables lower phase noise and higher stability in VCO designs.
  • Enhanced Filter Performance: Allows for precise control over filter characteristics, leading to improved selectivity and insertion loss.
  • Optimized Phase Shifter Design: Facilitates accurate and stable phase shifting.
  • Greater Design Flexibility: Provides designers with a versatile component for a wide range of applications.
  • Reduced Circuit Size: Small package allows for denser circuit layouts.

Additional Details:

The SMV1249-073 is typically supplied in a surface-mount package. Its electrical specifications include a specific capacitance range, reverse voltage rating, and Q-factor at a specified frequency. Designers should consult the datasheet for detailed performance characteristics and application guidelines. It is commonly used in communication systems, test equipment, and other RF/microwave applications. Proper biasing and impedance matching techniques are crucial for optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0612
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
SiTIME
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess