EN
  • EN
  • DE

SMV1249-004

Part No SMV1249-004
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191178-SMV1249-004
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMV1249-004 CAD Model

Description

The SMV1249-004 is a silicon PIN diode manufactured by Skyworks Solutions Inc. It is designed primarily for RF and microwave switching and attenuation applications. This diode exhibits low insertion loss and high isolation, making it suitable for use in demanding communication and radar systems.

Applications:

  • RF Switches: Commonly used in RF switches for signal routing.
  • Attenuators: Employed in variable attenuators for signal level control.
  • Phase Shifters: Can be used in phase shifters for adjusting signal phase.
  • Radar Systems: Utilized in T/R switches within radar equipment.
  • Wireless Communication: Found in base stations and wireless devices for signal control.

Features:

  • Low Insertion Loss: Minimizes signal power loss in the on-state.
  • High Isolation: Provides effective signal blocking in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Facilitates easy PCB assembly.
  • High Power Handling: Capable of handling moderate RF power levels.

Benefits:

  • Improved System Performance: Low loss and high isolation enhance overall system efficiency.
  • Precise Signal Control: Allows for accurate control of RF signal levels.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation.
  • Compact Design: Surface mount package enables miniaturization of circuit designs.
  • Enhanced Reliability: Robust construction ensures stable performance.

The SMV1249-004 diode is fabricated using silicon PIN diode technology, which provides excellent RF performance characteristics. Its low capacitance and series resistance contribute to its low insertion loss and high isolation. The diode is typically packaged in a small surface mount package, allowing for high-density circuit designs. Skyworks provides comprehensive datasheets with detailed electrical specifications and application information to assist designers in utilizing the SMV1249-004 effectively. The diode's consistent performance and reliability make it suitable for use in demanding applications where precise control of RF signals is critical. It is also designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. This PIN diode is a versatile component for engineers designing RF and microwave circuits requiring switching and attenuation functions.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess