EN
  • EN
  • DE

SMV1249-001BEV

Part No SMV1249-001BEV
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838265-SMV1249-001BEV
Ultra Librarian 3D Model Ultra Librarian SMV1249-001BEV CAD Model

Description

The SMV1249-001BEV from Skyworks Solutions Inc. is a silicon varactor diode designed for voltage-variable capacitance applications. This diode is commonly used in voltage-controlled oscillators (VCOs), tunable filters, and phase shifters. Its capacitance varies with the applied reverse voltage, enabling precise tuning and control of RF circuits.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used to adjust the oscillation frequency in VCO circuits.
  • Tunable Filters: Employed to tune the center frequency of filters in RF and microwave systems.
  • Phase Shifters: Integrated into phase shifter networks to control the phase of RF signals.
  • Tunable Matching Networks: Utilized to dynamically adjust impedance matching in RF circuits.
  • Frequency Synthesizers: Found in frequency synthesizer applications for precise frequency control.

Features:

  • High Tuning Ratio: Provides a wide range of capacitance variation with respect to voltage.
  • Low Series Resistance: Minimizes signal loss and improves circuit performance.
  • High Q Factor: Ensures low loss and stable performance in resonant circuits.
  • Surface Mount Package: Facilitates automated assembly and compact circuit design.
  • Precise Capacitance Control: Enables accurate tuning and control of RF parameters.

Benefits:

  • Wide Tuning Range: The high tuning ratio allows for a broad range of frequency or phase adjustment.
  • Improved RF Performance: The low series resistance and high Q factor contribute to enhanced signal integrity and reduced signal loss.
  • Compact Design: The surface mount package enables the creation of smaller, more integrated RF circuits.
  • Enhanced System Stability: The diode's stable performance ensures consistent and reliable operation.
  • Precise Frequency Control: Allows for accurate and repeatable frequency adjustments in VCOs and synthesizers.

Additional Details:

The SMV1249-001BEV is typically supplied in a small surface mount package. Key specifications include the capacitance range, Q factor at a specific frequency, and the breakdown voltage. The tuning ratio is often a critical parameter, indicating the change in capacitance over a given voltage range. Skyworks provides detailed datasheets that include capacitance-voltage curves, allowing designers to accurately predict the diode's behavior in their circuits. The device is designed to be RoHS compliant and is often used in applications where precise and reliable tuning is required. The SMV1249-001BEV's characteristics make it suitable for use in a wide range of RF and microwave tuning applications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess