EN
  • EN
  • DE

SMV1212-011

Part No SMV1212-011
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094616-SMV1212-011
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1212-011 CAD Model

Description

The SMV1212-011 is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions Inc. Designed for voltage-controlled oscillators (VCOs), tunable filters, and phase shifters, it utilizes its voltage-variable capacitance to achieve precise tuning. The device's high tuning ratio and low series resistance are key features, enabling efficient performance in high-frequency applications.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Tunable Filters
  • Phase Shifters
  • Frequency Synthesizers
  • RF and Microwave Tuning Circuits

Features:

  • Silicon Hyperabrupt Junction: Provides a very high tuning ratio (capacitance change with voltage).
  • Low Series Resistance: Minimizes insertion loss and improves Q-factor in tuned circuits.
  • Surface Mount Package: Facilitates easy PCB assembly and miniaturization.
  • High Tuning Sensitivity: Allows for precise control of capacitance with small voltage changes.
  • Excellent Linearity: Ensures minimal distortion in the tuned signal.

Benefits:

  • Wide Tuning Range: Enables broad frequency coverage in VCOs and tunable filters.
  • Improved Circuit Efficiency: Low series resistance enhances signal quality and reduces power consumption.
  • Compact Design: Surface mount package allows for integration into space-constrained applications.
  • Precise Frequency Control: High tuning sensitivity allows for fine-tuning of resonant frequencies.
  • Reduced Distortion: Excellent linearity ensures clean signal generation and processing.

Additional Details:

The SMV1212-011's hyperabrupt junction is engineered to maximize the capacitance change for a given voltage swing. This results in a superior tuning range compared to standard varactor diodes. The low series resistance is achieved through optimized device design and fabrication processes. Careful consideration should be given to the PCB layout to minimize parasitic inductance and capacitance, which can negatively impact the performance of the varactor diode. Typical applications include wireless communication systems, test and measurement equipment, and radar systems. Detailed specifications, including capacitance vs. voltage characteristics, series resistance, and temperature coefficients, are available in the manufacturer's datasheet.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess