EN
  • EN
  • DE

SMP1322-074LF

Part No SMP1322-074LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191073-SMP1322-074LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1322-074LF CAD Model

Description

The SMP1322-074LF, manufactured by Skyworks Solutions Inc., is a silicon PIN diode designed for a broad spectrum of RF and microwave applications. This diode excels in providing low insertion loss, high isolation, and rapid switching speeds, making it a preferred choice for demanding environments. Its lead-free construction aligns with environmental regulations, while its robust design ensures consistent and reliable performance.

Applications:

  • RF Switches: Commonly used in RF switches to efficiently route high-frequency signals.
  • Attenuators: Employed in attenuators for precise signal level control.
  • Phase Shifters: Integrated into phase shifters to accurately adjust the phase of RF signals.
  • Limiters: Protects sensitive receiver components from potentially damaging high-power signals.
  • Transmit/Receive (T/R) Switches: Utilized in T/R switches within radar systems and communication devices.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, maintaining signal integrity.
  • High Isolation: Provides excellent signal isolation, reducing unwanted signal interference.
  • Fast Switching Speed: Enables quick transitions between states, improving system responsiveness.
  • Low Capacitance: Reduces signal distortion and enhances high-frequency performance.
  • Surface Mount Package: Facilitates easy integration into PCB designs.
  • Lead-Free: Complies with RoHS environmental standards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Increased Reliability: Robust design ensures consistent and dependable operation in various environmental conditions.
  • Simplified Design Process: Surface mount package allows for easy and efficient PCB layout.
  • Environmentally Friendly: Lead-free construction aligns with environmental regulations and promotes sustainable practices.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications due to its flexible characteristics.

Additional Details:

The SMP1322-074LF is particularly well-suited for applications requiring compliance with environmental standards. Its electrical characteristics are finely tuned for optimal performance in frequencies spanning VHF to microwave. The diode's low capacitance and resistance properties ensure minimal impact on circuit impedance, thereby enhancing impedance matching and signal integrity. Manufactured using high-quality materials, it offers excellent thermal stability and consistent performance over a broad temperature range. This diode is frequently used in wireless communication systems, radar applications, and test and measurement equipment where precise RF signal control and environmental compliance are paramount. Its compact size and surface-mount configuration facilitate seamless integration into modern electronic designs, enhancing both performance and manufacturability.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Lowest to $5.5405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess