EN
  • EN
  • DE

SKY65051-377LF

Part No SKY65051-377LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC RF AMP 400MHZ-6GHZ 4QFN / RF Amplifier IC 400MHz ~ 6GHz 4-QFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 400MHz ~ 6GHz
P1dB 12dBm
Gain 16dB
Noise Figure 0.65dB
Voltage - Supply 3V
Current - Supply 20mA
Test Frequency 2.4GHz
Mounting SMD (SMT)
Package / Case 4-UDFN Exposed Pad
Supplier Device Package 4-QFN (2x2)
Other Names 863-1068-2,863-1068-1,SKY65051377LF,863-1068-6
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236200-SKY65051-377LF
Ultra Librarian 3D Model Ultra Librarian SKY65051-377LF CAD Model

Description

The SKY65051-377LF is a high-performance, fully integrated front-end module (FEM) designed for high-power Wi-Fi applications in the 2.4 GHz band. This FEM integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, all in a compact package. It is designed to improve the range and performance of Wi-Fi connectivity in various devices.

Applications:

  • Wi-Fi enabled routers and access points: Used to enhance signal strength and range.
  • Wireless repeaters and extenders: Improves coverage in larger homes or offices.
  • IoT devices with Wi-Fi connectivity: Provides reliable wireless communication for smart home devices, sensors, and other connected devices.
  • Wireless video streaming devices: Ensures stable and high-quality video transmission.
  • Gaming consoles and peripherals: Enhances wireless connectivity for online gaming.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces component count and simplifies design.
  • High transmit power: Delivers robust signal strength for extended range.
  • Low noise figure: Improves receiver sensitivity.
  • Bypass mode: Allows the LNA to be bypassed for improved linearity in high-signal environments.
  • Compact package: Enables integration into small form factor devices.
  • 2.4 GHz band operation: Complies with standard Wi-Fi frequencies.

Benefits:

  • Extended Wi-Fi range: Improves coverage and reduces dead zones.
  • Enhanced signal quality: Ensures reliable wireless connectivity.
  • Simplified design: Reduces component count and simplifies board layout.
  • Improved receiver sensitivity: Captures weak signals for better performance at the edge of coverage.
  • Reduced power consumption: Optimized for efficient operation.
  • Cost-effective solution: Integrated design reduces overall system cost.

Additional Details:

The SKY65051-377LF operates in the 2.4 GHz ISM band. It is designed for use in IEEE 802.11b/g/n/ax Wi-Fi systems. The device features a high-efficiency power amplifier that delivers significant output power while minimizing power consumption. The integrated LNA provides a low noise figure, improving receiver sensitivity and overall system performance. The T/R switch enables seamless switching between transmit and receive modes. The bypass mode allows the LNA to be bypassed, improving linearity in high-signal environments. This FEM is typically supplied in a compact, surface-mount package, allowing for easy integration into a variety of applications. It is RoHS compliant.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess