EN
  • EN
  • DE

SI86S620BC-IS

Part No SI86S620BC-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description 3.75 KVRMS ISOLATOR, 2 UNIDIRECT / Digital Isolator Channel CMTI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Standard Package 96
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342584-SI86S620BC-IS
Ultra Librarian 3D Model Ultra Librarian SI86S620BC-IS CAD Model

Description

The SI86S620BC-IS is a high-performance, single-channel digital isolator manufactured by Skyworks Solutions Inc. It is designed to provide galvanic isolation between circuits, safeguarding sensitive components from high voltages and noise. This isolator is characterized by its high data rate, low propagation delay, and robust noise immunity, making it suitable for diverse applications across industrial, automotive, and medical sectors.

Applications

  • Isolated SPI/I2C Interfaces: Securing serial communication buses within industrial control systems through isolation.
  • Motor Control Systems: Providing isolation for gate drivers and feedback signals, ensuring efficient and safe motor operation.
  • Power Supply Isolation: Protecting sensitive control circuits in power supplies via robust isolation.
  • Medical Equipment: Ensuring patient safety by isolating medical devices from hazardous voltages.
  • Automotive Applications: Enhancing safety and reliability in automotive systems with effective isolation.

Features

  • Single-Channel Digital Isolator: Isolates a single digital signal for enhanced circuit protection.
  • High Data Rate: Facilitates high-speed data transmission, supporting demanding communication needs.
  • Low Propagation Delay: Minimizes signal delay, boosting overall system performance and responsiveness.
  • High Noise Immunity: Effectively rejects noise and transients, ensuring reliable operation in challenging environments.
  • Galvanic Isolation: Delivers robust isolation between circuits, protecting against voltage spikes and interference.
  • Compact Package: Enables space-saving designs, making it ideal for compact electronic devices.

Benefits

  • Enhanced Safety: Galvanic isolation safeguards circuits from high voltages and disruptive noise.
  • Improved Performance: High data rate and low propagation delay ensure swift and efficient communication.
  • Increased Reliability: Robust noise immunity guarantees dependable operation even in harsh conditions.
  • Streamlined System Design: Integrated isolation simplifies circuit design, reducing complexity and development time.
  • Reduced Board Space: The compact package optimizes board space utilization, allowing for more compact device designs.

Additional Details

The SI86S620BC-IS employs capacitive isolation technology to achieve its high isolation voltage. The device typically requires a dedicated power supply on both the input and output sides for proper operation. Specific data rate, propagation delay, and isolation voltage specifications can be found in the comprehensive product datasheet. PCB layout considerations are critical to maintaining the device's isolation integrity; careful attention should be paid to creepage and clearance distances. The datasheet provides detailed recommendations for operating conditions and optimized application circuits.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0090 $63.0630
16+ $7.3920 $118.2720
25+ $7.1610 $179.0250
34+ $6.9300 $235.6200
44+ $6.6990 $294.7560
58+ $6.0060 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess