EN
  • EN
  • DE

SI82390CD-IS

Part No SI82390CD-IS
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC / 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 12.8V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI82390
Other Names 336-3378-5
Standard Package 46
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243543-SI82390CD-IS
Ultra Librarian 3D Model Ultra Librarian SI82390CD-IS CAD Model

Description

The SI82390CD-IS is an isolated gate driver manufactured by Skyworks Solutions Inc. Like other members of the SI8239x family, it is designed to drive power MOSFETs and IGBTs, providing galvanic isolation between the control circuitry and the high-power switching elements. This isolation enhances safety and reduces noise coupling in power conversion applications.

Applications

  • Power Supplies: Used in isolated power supplies for driving switching transistors.
  • Motor Control: Provides isolated gate drive for motor control applications.
  • Inverters: Used in solar inverters and UPS systems for driving power transistors.
  • Industrial Automation: Isolates control signals in industrial drives and automation equipment.
  • Medical Devices: Ensures safety in medical equipment by isolating high-voltage sections.

Features

  • Galvanic Isolation: Provides robust electrical isolation between the input and output sides.
  • High CMTI: High Common-Mode Transient Immunity, ensuring stable operation in noisy environments.
  • Integrated Dead-Time Control: Prevents shoot-through in half-bridge and full-bridge configurations.
  • Adjustable Dead Time: Allows optimization of dead time for specific applications.
  • UVLO Protection: Under-Voltage Lockout protection to prevent damage during power-up and power-down.

Benefits

  • Enhanced Safety: Galvanic isolation enhances safety by preventing high-voltage hazards.
  • Improved Noise Immunity: High CMTI ensures reliable operation in noisy environments.
  • Increased Efficiency: Adjustable dead-time control optimizes switching efficiency.
  • Protection: UVLO protection safeguards the driver and power transistors.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The SI82390CD-IS leverages capacitive isolation technology for its robust isolation barrier. Similar to the SI82390AD-IS, the adjustable dead-time feature is present, which allows tailoring the switching characteristics for efficiency and reduced switching losses. The CD suffix likely indicates specific performance characteristics or features relative to other family members. Design considerations include isolation voltage, propagation delay, peak output current, and the dead-time adjustment range. Consult the datasheet for precise specifications and application guidance.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess