EN
  • EN
  • DE

SI8233AB-C-IM

Part No SI8233AB-C-IM
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (5x5)
Approval Agency CQC, CSA, UR, VDE
Standard Package 60
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243513-SI8233AB-C-IM
Ultra Librarian 3D Model Ultra Librarian SI8233AB-C-IM CAD Model

Description

The SI8233AB-C-IM from Skyworks Solutions Inc. is a 2-channel isolator gate driver that is part of the Isolators - Gate Drivers category.

  • Application: Automotive use
  • Certification: AEC-Q100 certified
  • Package: 14-VFLGA package
  • Voltage Isolation: 2500Vrms
  • Technology: Capacitive coupling technology
  • Common Mode Transient Immunity: 20kV/μs
  • Current Output High: 2A
  • Current Output Low: 4A
  • Maximum Peak Output Current: 4A
  • Pulse Width Distortion: 5.6ns
  • Propagation Delay (tpLH): 60ns
  • Propagation Delay (tpHL): 60ns
  • Maximum Temperature Range: -40°C to 125°C
  • Packaging: Tube packaging
  • Supply and Demand Status: Sufficient supply and demand status

You May Also Be Interested in

Broadcom Limited
OPTOISO 7.5KV 1CH GATE DVR 8SO
Lowest to $11.1496
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
Infineon Technologies
DGT ISO 5.7KV 1CH GT DVR DSO20
Lowest to $4.3270
Power Integrations
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Lowest to $7.8818
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
Lowest to $2.4283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1832 $50.9312
39+ $2.6119 $101.8641
60+ $2.5303 $151.8180
82+ $2.4487 $200.7934
106+ $2.3670 $250.9020
142+ $2.1222 $301.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess