EN
  • EN
  • DE

SI5338A-B04407-GM

Part No SI5338A-B04407-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5338
Other Names 336-5773,SI5338A-B04407-GM
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269982-SI5338A-B04407-GM
Ultra Librarian 3D Model Ultra Librarian SI5338A-B04407-GM CAD Model

Description

The SI5338A-B04407-GM is a high-performance clock generator from Skyworks Solutions Inc., designed to provide precise and flexible clocking solutions for a variety of applications. It is characterized by its low jitter performance and ability to generate a wide range of frequencies, making it suitable for demanding timing requirements.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to provide reference clocks for data transmission and synchronization.
  • Data Centers: Provides synchronization and timing signals for servers and storage systems.
  • Telecom Infrastructure: Employed in base stations and other telecommunications equipment to maintain accurate signal timing.
  • Industrial Automation: Used in control systems and measurement devices to ensure precise timing of operations.
  • Broadcast Video Equipment: Provides clock signals for video processing and transmission systems.

Features:

  • Four Independent Clock Outputs: Each output can be configured with different frequencies and output formats.
  • Low Jitter Performance: Ensures high signal integrity and minimizes timing errors.
  • Frequency Flexibility: Supports a wide range of output frequencies to accommodate various application needs.
  • Programmable via I2C Interface: Allows for easy configuration and control of the clock generator.
  • Small Package Size: Enables integration into compact designs with limited board space.

Benefits:

  • Improved System Performance: Precise and stable clock signals lead to higher data throughput and lower error rates.
  • Reduced Design Complexity: Integrated functionality minimizes the need for external components.
  • Enhanced Flexibility: Programmable features allow for customization to specific application requirements.
  • Lower Power Consumption: Optimized design contributes to efficient energy usage.
  • High Reliability: Robust design ensures stable operation over a wide range of environmental conditions.

The SI5338A-B04407-GM operates with a supply voltage of 2.5V or 3.3V and supports various output formats, including LVCMOS, LVPECL, and LVDS. Its low-jitter performance makes it ideal for applications where signal integrity is paramount. The device's programmability and flexibility allow designers to tailor the clock generator to their specific needs, simplifying system design and reducing time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess