EN
  • EN
  • DE

HCM4932000000ABJT

Part No HCM4932000000ABJT
Manufacturer Citizen Finedevice Co Ltd
Catalog Crystals
Description CRYSTAL 32.0000MHZ 18PF SMD / 32 MHz ±30ppm Crystal 18pF 140 Ohms HC-49/US
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Citizen Finedevice Co Ltd
Series HCM49
Package Tape & Reel
Type MHz Crystal
Frequency 32 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 140 Ohms
Operating Mode 3rd Overtone
Temperature Range - Operating -10°C ~ 60°C
Mounting SMD (SMT)
Package / Case HC-49/US
Dimension 0.449" L x 0.185" W (11.40mm x 4.70mm)
Height - Seated (Max) 0.169" (4.30mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names 300-6153-2,HCM49-32.000MABJT,300-8573-2,300-6153-6,300-6153-6-NDR,300-8573-6,HCM49 32.000MABJ-UT,300-8573-1,HCM4932000MABJT,300-6153-1-NDR,300-6153-2INACTIVE,300-6153-1,300-6153-2-NDR,300-8573-2-ND,300-8573-1-ND,HCM49-32.000MABJ-UT,HCM49-32.000MABJTR,HCM4932000MABJUT,300-8573-6-ND
Standard Package 1,000
Win Source Part Number 1078494-HCM4932000000ABJT
Ultra Librarian 3D Model Ultra Librarian HCM4932000000ABJT CAD Model

Description

The HCM49 series from Citizen Finedevice Co Ltd is a 32 MHz MHz Crystal.

  • Frequency: 32 MHz
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Package: HC-49/US
  • Height: 0.169" (4.30mm)
  • Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
  • Overtone: 3rd
  • ESR (Equivalent Series Resistance): 140 Ohms
  • Load Capacitance: 18pF
  • Operating Temperature: -10°C ~ 60°C
  • Packaging: Tape & Reel
  • Standard Package: 1,000
  • Alternative Parts: 300-6153-2, HCM49-32.000MABJT, 300-8573-2, 300-6153-6, 300-6153-6-NDR, 300-8573-6, HCM49 32.000MABJ-UT, 300-8573-1, HCM4932000MABJT, 300-6153-1-NDR, 300-6153-2INACTIVE, 300-6153-1, 300-6153-2-NDR, 300-8573-2-ND, 300-8573-1-ND, HCM49-32.000MABJ-UT, HCM49-32.000MABJTR, HCM4932000MABJUT, 300-8573-6-ND
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.60

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess