EN
  • EN
  • DE

SI5338A-B02426-GM

Part No SI5338A-B02426-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5338
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269981-SI5338A-B02426-GM
Ultra Librarian 3D Model Ultra Librarian SI5338A-B02426-GM CAD Model

Description

The SI5338A-B02426-GM is a high-performance, low-jitter clock generator from Skyworks Solutions Inc., designed for a wide variety of applications requiring precise timing and synchronization. It provides flexible frequency synthesis and clock distribution capabilities, making it suitable for demanding environments.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices rely on accurate clock signals for data transmission and synchronization.
  • Data Centers: Servers and storage systems require precise timing for reliable operation and data integrity.
  • Telecom Infrastructure: Base stations and other telecommunications equipment utilize clock generators to maintain signal integrity.
  • Broadcast Video: Professional video equipment, such as cameras and switchers, require low-jitter clock signals for high-quality video processing.
  • Test and Measurement Equipment: Signal generators and other test equipment benefit from accurate and stable clock sources.

Features:

  • Any-Frequency Synthesis: Generates virtually any frequency within its specified range.
  • Ultra-Low Jitter: Minimizes timing errors and ensures high signal quality.
  • Flexible Output Configuration: Supports a variety of output formats, including LVPECL, LVDS, and HCSL.
  • I2C Programmability: Allows for easy configuration and control via an I2C interface.
  • Small Package Size: Enables integration into compact designs with limited board space.

Benefits:

  • Improved System Performance: Precise timing and synchronization lead to higher data throughput and reduced error rates.
  • Reduced Design Complexity: Integrated functionality simplifies system design and minimizes the need for external components.
  • Enhanced Flexibility: Programmable features allow for customization to specific application requirements.
  • Lower Power Consumption: Optimized design contributes to efficient energy usage.
  • High Reliability: Robust design ensures stable operation over a wide range of environmental conditions.

The SI5338A-B02426-GM operates from a 2.5V or 3.3V power supply and offers excellent jitter performance, typically less than 100 fs RMS. Its flexible output configuration and programmability make it an ideal choice for applications where precise timing and synchronization are critical. The device's small package size and low power consumption further enhance its suitability for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess