EN
  • EN
  • DE

SI5335D-B06295-GMR

Part No SI5335D-B06295-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266591-SI5335D-B06295-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B06295-GMR CAD Model

Description

The SI5335D-B06295-GMR is a high-performance clock generator from Skyworks Solutions Inc. It is designed to provide precise and configurable clock signals for a variety of applications. This device offers excellent jitter performance and flexible frequency synthesis, making it ideal for demanding applications requiring high signal integrity.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking infrastructure devices.
  • Data Centers: Employed in servers, storage systems, and high-performance computing platforms.
  • Broadcast Video Equipment: Found in professional video cameras, switchers, and broadcast servers.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and spectrum analyzers.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Enables simultaneous generation of multiple frequencies.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and reliable data transmission.
  • Frequency Synthesis: Offers flexible frequency selection and generation capabilities.
  • I2C Programmability: Facilitates easy configuration and control via a standard I2C interface.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies the design process and reduces the number of external components required.
  • Fractional-N Synthesizer: Provides the ability to make fine-grained frequency adjustments.
  • Output Enable/Disable Control: Enables individual control over each output signal.

Benefits:

  • Improved System Performance: Low jitter clock signals lead to reliable data transmission and lower bit error rates.
  • Simplified Design: Integrated VCO and I2C programmability reduce design complexity and component count.
  • Increased Flexibility: The presence of four independent clock outputs and frequency synthesis allows for highly customizable clocking solutions.
  • Reduced Board Space: The compact footprint allows for implementation in smaller devices.
  • Lower Power Consumption: Designed to operate efficiently with low power consumption.

Additional Details:

The SI5335D-B06295-GMR typically operates from a supply voltage of either 3.3V or 2.5V. It supports a broad range of output frequencies, generally ranging from a few kHz up to several hundred MHz, depending on the specific configuration and application. The device is usually packaged in a QFN (Quad Flat No-Leads) package, which provides excellent thermal performance and a small footprint. It is crucial to consult the device datasheet for detailed specifications regarding frequency range, jitter performance, and power consumption to ensure proper operation within the specified limits and to meet specific application requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess