EN
  • EN
  • DE

SI5335C-B02466-GMR

Part No SI5335C-B02466-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266391-SI5335C-B02466-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B02466-GMR CAD Model

Description

The SI5335C-B02466-GMR is a high-performance clock generator from Skyworks Solutions Inc. It is designed to provide flexible and precise clocking solutions for various applications. This clock generator is part of the SI5335 series, known for integrating multiple clock signals and generating clocks with very low jitter.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs).
  • Server Systems: Provides timing signals for server motherboards and components.
  • Data Storage: Employed in storage devices such as SSDs and HDDs.
  • Broadcast Video: Used in professional video equipment like encoders and decoders.
  • Industrial Automation: Provides clock signals for PLCs and industrial control systems.

Features:

  • Four Independent Clock Outputs: Offers flexibility in clock distribution.
  • Low Jitter: Ensures high signal integrity and minimizes timing errors.
  • Frequency Synthesis: Supports a wide range of programmable output frequencies.
  • I2C Programmability: Allows easy configuration and control through I2C interface.
  • Small Package Size: Reduces board space requirements.

Benefits:

  • Improved System Performance: Low jitter clocks lead to higher data throughput and reduced error rates.
  • Reduced BOM Cost: Integrated clock generation reduces the number of discrete components.
  • Simplified Design: Flexible clock synthesis simplifies clock tree design.
  • Faster Time to Market: Easy programming enables quick configuration and testing.
  • Increased System Reliability: Stable and precise clock signals improve overall system reliability.

Additional Details:

The SI5335C-B02466-GMR typically operates with a supply voltage of 2.5V or 3.3V. It is packaged in a QFN (Quad Flat No-leads) package, suitable for surface mount assembly. Detailed specifications, including output frequency ranges, phase noise performance, and I2C communication protocols, can be found in the official datasheet from Skyworks Solutions Inc.

The specific suffix "-B02466-GMR" represents a particular factory programmed configuration. Consult the manufacturer or authorized distributors for details about the specific programmed settings and availability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess