EN
  • EN
  • DE

SI5335C-B01462-GMR

Part No SI5335C-B01462-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266379-SI5335C-B01462-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B01462-GMR CAD Model

Description

The SI5335C-B01462-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide flexible clocking solutions for a variety of applications. As a member of the SI5335 series, it offers excellent integration of multiple clock signals, enabling the generation of diverse frequencies with low phase noise.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices where precise timing is crucial.
  • Data Centers: Servers, storage systems, and other data center infrastructure components.
  • Broadcast Video: Professional video cameras, switchers, and encoders requiring accurate clock synchronization.
  • Test and Measurement: Signal generators, spectrum analyzers, and oscilloscopes needing precise timing signals.
  • Industrial Automation: PLCs, motor drives, and other industrial control systems requiring stable and accurate clocks.

Features:

  • Four Independent Clock Outputs: Allows flexible clock distribution across the system.
  • Low Phase Noise: Ensures high clock signal integrity for sensitive applications.
  • Frequency Synthesis: Supports a wide range of output frequencies to meet diverse requirements.
  • I2C Programmable: Facilitates easy configuration and control through the I2C interface.
  • Small Package Size: Minimizes board space usage in compact applications.

Benefits:

  • Improved System Performance: Low jitter clocks contribute to higher data throughput and reduced error rates.
  • Reduced BOM Cost: Integration of multiple clocks reduces the need for discrete components.
  • Simplified Design: Flexible clock synthesis simplifies clock tree design and management.
  • Faster Time to Market: Easy programmability allows quick configuration and testing during development.
  • Increased System Reliability: Stable clock signals enhance overall system reliability and longevity.

Additional Details:

The SI5335C-B01462-GMR typically operates with a supply voltage of 2.5V or 3.3V. It is packaged in a QFN (Quad Flat No-leads) package, making it suitable for surface mount assembly. For detailed specifications, including output frequency ranges, phase noise characteristics, and I2C communication details, consult the official datasheet from Skyworks Solutions Inc.

The specific part number suffix "-B01462-GMR" designates a unique factory programmed configuration. Please contact Skyworks or an authorized distributor for specific details on the programmed settings and availability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess