EN
  • EN
  • DE

SI5335B-B04866-GM

Part No SI5335B-B04866-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265674-SI5335B-B04866-GM
Ultra Librarian 3D Model Ultra Librarian SI5335B-B04866-GM CAD Model

Description

The SI5335B-B04866-GM is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. This device offers flexible and precise clock signals suitable for a wide variety of applications. By employing advanced frequency synthesis technology, it ensures minimal jitter and phase noise, making it an excellent solution for systems that require high timing accuracy and stability.

Applications

  • Networking equipment (such as routers, switches, and servers)
  • Data center infrastructure
  • Broadcast video and audio systems
  • Test and measurement instruments
  • High-speed data communication systems

Features

  • Four independent clock outputs
  • Output frequency range: Up to 200 MHz (configuration dependent)
  • Ultra-low jitter performance: Typically less than 100 fs RMS
  • I2C or SPI control interface for configuration and monitoring
  • Integrated voltage-controlled oscillator (VCO)
  • Supports various clock output formats: LVPECL, LVDS, HCSL, CMOS
  • Compact 24-QFN package for space-constrained designs
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enhanced System Performance: Ultra-low jitter output provides clean and stable clock signals, minimizing bit error rates and enhancing overall system reliability and performance.
  • Design Flexibility: The availability of multiple independent clock outputs and a wide frequency range allows designers to customize the clocking solution to meet specific application requirements.
  • Simplified Design Process: The integrated VCO and user-friendly control interface facilitate simpler clock circuit design and reduce the number of external components required.
  • Reduced BOM Cost: The integration of key clocking functions reduces the overall bill of materials (BOM) cost.
  • High Reliability and Stability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability in demanding environments.

Additional Details

The SI5335B-B04866-GM utilizes advanced clock synthesis technology to achieve precise frequency control and low phase noise. It supports several clock formats, including LVPECL, LVDS, HCSL, and CMOS, ensuring compatibility with a broad range of digital interfaces. The small 24-QFN package is ideal for applications where board space is limited. The I2C or SPI control interface simplifies the configuration and monitoring of clock parameters. Importantly, the SI5335B-B04866-GM is factory-programmed to meet specific application needs and performance standards as defined by Skyworks Solutions Inc.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess