EN
  • EN
  • DE

SI5335A-B07860-GMR

Part No SI5335A-B07860-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266175-SI5335A-B07860-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07860-GMR CAD Model

Description

The SI5335A-B07860-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide flexible clocking solutions for a wide range of applications that demand precise timing and frequency control. As part of the SI5335A family, this device offers the ability to generate multiple independent frequencies from a single chip, simplifying clock tree design and reducing the overall bill of materials.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices requiring precise clock synchronization.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Broadcast Video: Video encoders, decoders, and professional video equipment.
  • Test and Measurement: Oscilloscopes, signal generators, and frequency analyzers.
  • Industrial Automation: Programmable logic controllers (PLCs) and industrial control systems.

Features:

  • Four Independent Clock Outputs: Generates up to four different frequencies simultaneously, providing increased design flexibility.
  • Low Jitter Performance: Minimizes timing errors and ensures high signal integrity, crucial for high-speed data transmission.
  • I2C Interface: Facilitates easy configuration and control of the device via a standard I2C interface.
  • Integrated Loop Filter: Reduces the need for external components, simplifying board layout and reducing overall system cost.
  • Small Package Size: Compact QFN package allows for use in space-constrained applications.
  • LVCMOS Outputs: Compatible with standard LVCMOS logic levels, simplifying integration with other system components.

Benefits:

  • Improved System Performance: Low jitter clock signals contribute to higher data throughput and reduced bit error rates.
  • Reduced Bill of Materials: Integration of multiple clock functions into a single chip reduces the overall bill of materials cost.
  • Simplified Design Process: Integrated features and I2C programmability ease the design and configuration process.
  • Increased Design Flexibility: Four independent outputs provide flexibility in clocking architectures, accommodating diverse system requirements.
  • Lower Power Consumption: Optimized for low-power operation, contributing to improved energy efficiency.

Additional Details:

The SI5335A-B07860-GMR typically operates from a 2.5V or 3.3V power supply. Consult the official datasheet from Skyworks Solutions Inc. for detailed specifications regarding jitter performance at specific frequencies, frequency accuracy, and power consumption under various operating conditions. Proper PCB layout techniques and impedance matching are essential for achieving optimal performance. The specific output frequency range and drive strength can be found in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess