The SI5335A-B07629-GM is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide flexible clocking solutions for a wide range of applications. It offers superior frequency synthesis and jitter performance, making it suitable for demanding applications where precise timing is critical.
Applications
- Networking equipment (routers, switches)
- Data centers
- Test and measurement equipment
- Broadcast video systems
- High-speed data communication systems
Features
- Four independent clock outputs
- Frequency range: Up to 200 MHz (dependent on configuration)
- Ultra-low jitter: Typically <100 fs RMS
- I2C or SPI control interface for easy configuration
- Integrated voltage controlled oscillator (VCO)
- Flexible clock format support (LVPECL, LVDS, HCSL, CMOS)
- Small 24-QFN package
- Operating temperature range: -40°C to +85°C
Benefits
- Improved System Performance: The ultra-low jitter output ensures clean clock signals, which minimizes bit error rates and enhances overall system performance.
- Design Flexibility: The multiple independent clock outputs and flexible frequency range provide design engineers with the freedom to tailor the clocking solution to their specific application needs.
- Simplified Design: The integrated VCO and easy-to-use control interface reduce the complexity of clock circuit design and minimize the number of external components required.
- Reduced BOM Cost: Integration of key clocking functions reduces the overall bill of materials (BOM) cost.
- High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability in demanding environments.
Additional Details
The SI5335A-B07629-GM features advanced clock synthesis technology, allowing for precise frequency control and low phase noise. It supports various clock formats, including LVPECL, LVDS, HCSL, and CMOS, providing compatibility with a wide range of digital interfaces. The device is housed in a small 24-QFN package, making it suitable for space-constrained applications. The I2C or SPI control interface enables easy configuration and monitoring of the clock parameters. The device is designed to operate over a wide temperature range, making it suitable for use in industrial and harsh environments. This specific variant, SI5335A-B07629-GM, has a unique factory programmed configuration to meet specific application requirements and performance parameters as defined by Skyworks Solutions Inc.