EN
  • EN
  • DE

SI21602-C60-GMR

Part No SI21602-C60-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 68QFN / Video Demodulator IC I²C, Serial 68-QFN (8x8) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Function Demodulator
Applications Consumer Video
Control Interface I²C, Serial
Voltage - Supply 1.14V ~ 3.6V
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number SI21602
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260275-SI21602-C60-GMR
Ultra Librarian 3D Model Ultra Librarian SI21602-C60-GMR CAD Model

Description

The SI21602-C60-GMR is a high-performance silicon tuner IC designed for terrestrial and cable TV reception. It integrates a tuner, demodulator, and channel decoder into a single chip, providing a complete front-end solution for set-top boxes, digital televisions, and PC TV cards. This highly integrated device minimizes external component count and simplifies system design, leading to reduced board space and overall system cost.

Applications

  • Digital Set-Top Boxes (STBs)
  • Digital Televisions (DTVs)
  • PC TV Cards
  • USB TV Tuners
  • Terrestrial and Cable TV Receivers

Features

  • Highly integrated terrestrial and cable TV receiver
  • Supports DVB-T2, DVB-C2, DVB-T, DVB-C, ISDB-T standards
  • Low power consumption
  • Excellent RF performance
  • Automatic Gain Control (AGC)
  • I2C interface for control and configuration
  • On-chip oscillator
  • Small package size

Benefits

  • Reduced system cost due to high integration
  • Simplified system design and faster time-to-market
  • Improved RF performance for reliable reception
  • Lower power consumption for energy-efficient devices
  • Smaller form factor for space-constrained applications

Additional Details

The SI21602-C60-GMR is designed to meet the demanding requirements of modern digital television systems. It features advanced signal processing algorithms to ensure robust performance in challenging reception conditions. The device operates from a single 3.3V power supply and is available in a small QFN package. Its flexible I2C interface allows for easy configuration and control by a host processor. The integrated AGC ensures optimal signal levels for the demodulator, maximizing sensitivity and minimizing distortion. The on-chip oscillator eliminates the need for an external crystal, further reducing system cost and complexity.

It is fully compliant with the latest DVB and ISDB standards, ensuring compatibility with a wide range of broadcast signals. The device's low power consumption makes it suitable for use in battery-powered devices such as USB TV tuners. Overall, the SI21602-C60-GMR provides a high-performance, cost-effective solution for digital television reception.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess