EN
  • EN
  • DE

SKY90007-374LF

Part No SKY90007-374LF
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837887-SKY90007-374LF
Ultra Librarian 3D Model Ultra Librarian SKY90007-374LF CAD Model

Description

The SKY90007-374LF is a highly integrated front-end module (FEM) manufactured by Skyworks Solutions Inc. This FEM is engineered to enhance the performance and efficiency of wireless communication systems. It integrates multiple functions into a single, compact package, thereby reducing board space and simplifying the design process. The device is optimized for various wireless applications and supports multiple frequency bands.

Applications

  • Wireless Communication Systems: Used in various wireless communication devices for signal amplification and filtering.
  • Mobile Devices: Integrated into smartphones and tablets to improve signal quality and range.
  • IoT Devices: Suitable for IoT devices requiring reliable wireless connectivity.

Features

  • Multi-Band Operation: Supports multiple frequency bands for global compatibility.
  • Integrated Filters: Incorporates filters to reduce unwanted noise and interference.
  • High Efficiency: Designed for optimal power efficiency, extending battery life.
  • Compact Form Factor: Small size allows for easy integration into space-constrained devices.
  • Low Noise Amplifier (LNA): Includes an LNA to boost weak signals and improve receiver sensitivity.
  • Power Amplifier (PA): Features a PA for efficient signal transmission and increased range.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life.
  • Reduced Board Space: Integration of multiple components reduces the overall board size.
  • Simplified Design Process: Integrated functionality simplifies the design and layout of wireless systems.
  • Improved Signal Quality: Filters and LNAs enhance signal quality and reduce noise.
  • Enhanced Wireless Range: Power amplifier increases the transmission range of wireless devices.

Additional Details

The SKY90007-374LF is designed to meet the demanding requirements of modern wireless communication standards. Its integrated filters help to suppress unwanted signals and improve overall signal quality. The compact size of the module makes it ideal for use in space-constrained mobile devices. The device typically operates within a specific voltage range, usually between 2.7V and 5.0V, and has a defined operating temperature range, commonly from -40°C to +85°C. Detailed specifications are available in the product datasheet from Skyworks Solutions Inc.

The SKY90007-374LF is a key component in ensuring reliable and efficient wireless communication in a variety of applications. Its robust design and integrated features make it a preferred choice for manufacturers looking to enhance the performance of their wireless products.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.7280 $117.7280
2+ $113.9304 $227.8608
3+ $110.1327 $330.3981
4+ $98.7398 $394.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess