EN
  • EN
  • DE

H5TQ1G63DFR-H9C-C

Part No H5TQ1G63DFR-H9C-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941516-H5TQ1G63DFR-H9C-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63DFR-H9C-C CAD Model

Description

The Hynix H5TQ1G63DFR-H9C-C is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. DDR3 SDRAM is a type of memory widely used in computing devices for its high speed and efficiency in data transfer. This particular module is designed for use in applications requiring substantial memory bandwidth and low latency.

Applications:

  • Desktop and Laptop Computers: Used as main system memory to store actively used data and program code.
  • Servers: Found in server systems to support virtualization, database management, and other memory-intensive server applications.
  • Graphics Cards: Integrated into graphics cards to provide high-speed memory for texture mapping, frame buffering, and other graphics-related tasks.
  • Embedded Systems: Employed in embedded systems requiring high-performance memory, such as industrial control systems and networking equipment.
  • Gaming Consoles: Used in gaming consoles to provide fast memory access for game data and rendering.

Features:

  • Capacity: 1Gb (Gigabit) memory capacity.
  • Organization: Organized as 64M x 16, which refers to the memory array structure.
  • Data Rate: DDR3 interface enables high data transfer rates, improving overall system performance.
  • Voltage: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • Clock Speed: The H9C designation indicates a specific speed grade, likely referring to a particular clock frequency supported by the module.
  • Interface: Utilizes a standard DDR3 interface for compatibility with a wide range of systems.
  • FBGA Package: Typically comes in a Fine-Pitch Ball Grid Array (FBGA) package for efficient surface mounting and thermal dissipation.

Benefits:

  • High Performance: Provides high-speed data access, enhancing overall system responsiveness.
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-efficient applications.
  • Increased Bandwidth: Supports high memory bandwidth, essential for demanding applications like gaming and video editing.
  • Stable Operation: Designed for reliable and stable performance under various operating conditions.
  • Cost-Effective: Offers a balance between performance and cost, making it a popular choice for many applications.

Additional Details:

The part number H5TQ1G63DFR-H9C-C breaks down as follows: H5 indicates Hynix, TQ refers to DDR3, 1G represents 1 Gigabit capacity, 63 specifies the organization, DFR likely denotes the specific version or revision, and H9C signifies the speed grade and timing characteristics. DDR3 modules require careful attention to timing parameters and motherboard compatibility. Consult the Hynix datasheet for complete and precise specifications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess