EN
  • EN
  • DE

SKY78071-14

Part No SKY78071-14
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description IC M ODULE RF / RF IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Skyworks Solutions Inc.
Series *
Package Tray
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 962225-SKY78071-14
Ultra Librarian 3D Model Ultra Librarian SKY78071-14 CAD Model

Description

The SKY78071-14 is a multimode multiband (MMMB) front-end module (FEM) from Skyworks Solutions. This FEM supports 2G, 3G, and 4G LTE technologies, designed to be used in mobile devices such as smartphones, tablets, and data cards. It integrates multiple functions to streamline RF front-end design and improve overall system performance.

Applications:

  • Smartphones: Provides the necessary RF front-end functionality for multimode, multiband operation in mobile phones.
  • Tablets: Enables cellular connectivity in tablet devices, supporting various network standards.
  • Data Cards: Used in USB dongles and mobile hotspots for wireless internet access.
  • IoT Devices: Suitable for connected devices requiring cellular communication capabilities.
  • M2M Applications: Employed in machine-to-machine communication systems for remote monitoring and control.

Features:

  • Multimode Multiband (MMMB) support: Supports multiple cellular standards, including GSM, EDGE, UMTS, HSPA, and LTE.
  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier for transmitting RF signals.
  • Low Noise Amplifier (LNA): Features a low-noise amplifier to boost weak signals and improve receiver sensitivity.
  • Antenna Switch: Integrates an antenna switch for selecting different frequency bands and modes of operation.
  • Directional Coupler: Includes a directional coupler for power detection and control.
  • Compact Size: Small form factor allows for easy integration into mobile devices.

Benefits:

  • Reduced BOM (Bill of Materials): Integration of multiple functions reduces the number of discrete components required.
  • Simplified Design: Streamlines RF front-end design, reducing development time and effort.
  • Improved Performance: High-efficiency PA and low-noise LNA enhance transmit power and receiver sensitivity.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Size and Weight: Compact form factor allows for smaller and lighter mobile devices.

Additional Details:

The SKY78071-14 typically operates within a voltage range of 2.8V to 4.5V. It is designed to meet the stringent requirements of modern cellular devices. The module incorporates advanced filtering techniques to minimize interference and ensure compliance with regulatory standards. The integrated power amplifier is optimized for high efficiency, minimizing power consumption and extending battery life. The device is typically packaged in a compact surface-mount module, facilitating easy assembly and integration into mobile devices. The SKY78071-14 helps in achieving superior performance in wireless communication.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess