The SKY78057-11 is a Multi-Mode, Multi-Band (MMMB) Front-End Module (FEM) from Skyworks Solutions Inc., designed for 4G LTE mobile devices. This FEM integrates several key components needed in the RF front-end of a cellular device, streamlining design and optimizing performance.
Applications
- 4G LTE Smartphones
- Mobile Phones
- Tablets with cellular connectivity
- Data Cards
- Mobile Hotspots
Features
- Supports LTE Bands 1, 3, 7, 20, 38, 40
- High Efficiency Power Amplifier (PA)
- Integrated Low Noise Amplifier (LNA)
- Integrated Filters for Rx and Tx paths
- Low Insertion Loss
- High Isolation
- Small Form Factor
- MIPI Interface
Benefits
- Reduced board space due to high integration.
- Improved battery life thanks to the high-efficiency PA.
- Enhanced receiver sensitivity due to integrated LNA.
- Simplified design process.
- Faster time-to-market.
Additional Details
The SKY78057-11 integrates a power amplifier, low noise amplifier, filters, switches, and impedance matching networks into a compact module. This reduces the need for numerous discrete components, simplifying PCB layout and reducing overall system cost. It is designed to operate from a supply voltage in the range of 2.8V to 4.5V. The module's power amplifier control is managed using a MIPI interface, providing precise power management for optimal efficiency and linearity. The integration of an LNA improves receiver sensitivity, leading to better call quality and data throughput. It is typically mounted using surface mount technology (SMT).