The SKY77814-11 is a Power Amplifier Module (PAM) developed by Skyworks Solutions Inc. It is designed for use in multimode, multiband (MMMB) mobile devices, supporting various wireless communication standards including GSM, GPRS, EDGE, UMTS, and LTE. This PAM provides the necessary power amplification for efficient signal transmission in cellular networks.
Applications
- Multimode Multiband (MMMB) Mobile Phones
- Smartphones with 2G/3G/4G connectivity
- Cellular-enabled Tablets
- Mobile Hotspot Devices
Features
- Multimode, Multiband Support: Compatible with GSM, GPRS, EDGE, UMTS, and LTE technologies across multiple frequency bands.
- High Power Efficiency: Optimized for low power consumption, extending battery life in mobile devices.
- Compact Form Factor: Designed for easy integration into space-constrained devices.
- Integrated Matching Networks: Reduces the number of external components and simplifies PCB layout.
- Excellent Linearity: Provides high-quality signal amplification with minimal distortion.
Benefits
- Longer Battery Life: High efficiency operation minimizes power drain, extending device usage time.
- Smaller Device Size: Compact design enables smaller and more portable mobile devices.
- Simplified RF Design: Integrated matching networks reduce design complexity and component count.
- Improved Call Quality: Excellent linearity ensures clear and reliable voice and data communication.
- Global Compatibility: Multiband support enables operation in various cellular networks worldwide.
Additional Details
The SKY77814-11 PAM integrates filters and matching networks to optimize performance across supported frequency bands. It typically operates within a supply voltage range of 3.2V to 4.5V. The module is designed to meet strict regulatory standards for cellular devices. It often employs advanced GaAs HBT technology to achieve high power efficiency and linearity. The frequency bands supported typically include GSM850, EGSM900, DCS1800, PCS1900, UMTS bands, and various LTE bands. Refer to the official product datasheet from Skyworks Solutions Inc. for detailed specifications, including frequency bands, power levels, and control interface details.