EN
  • EN
  • DE

SKY77728-4

Part No SKY77728-4
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325082-SKY77728-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77728-4 CAD Model

Description

The SKY77728-4 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. and designed for WCDMA/HSPA applications, focusing on delivering high efficiency and linearity for optimal performance in mobile devices.

Applications:

  • WCDMA/HSPA Mobile Phones
  • 3G/3.5G Smartphones
  • Wireless Data Devices

Features:

  • Multi-band WCDMA/HSPA support
  • High Power Added Efficiency (PAE)
  • Integrated power control circuitry
  • Compact size
  • Low operating voltage

Benefits:

  • Extended battery life in mobile devices
  • Improved data throughput and call quality
  • Reduced board space requirements
  • Simplified system design and integration

The SKY77728-4 PAM integrates a multi-band power amplifier, input/output matching networks, and power control functions into a compact module. It is optimized for WCDMA/HSPA operation, providing efficient and linear amplification for mobile communication devices. The high Power Added Efficiency (PAE) of the module results in reduced power consumption and extended battery life. The integrated power control circuitry ensures accurate and stable output power, meeting the requirements of WCDMA/HSPA standards. The compact size of the module enables its use in small form factor devices, such as smartphones and data cards. The SKY77728-4 includes built-in protection features to safeguard against ESD and other electrical hazards. The module simplifies the design process for mobile device manufacturers, reducing time-to-market and development costs. The PAM's high linearity minimizes signal distortion, resulting in improved data throughput and call quality. The device also supports HSPA+ functionality for enhanced data rates. The module’s architecture is optimized for performance and reliability in demanding mobile environments. The module utilizes advanced packaging technologies to minimize size and improve thermal performance. The device includes internal filtering to reduce unwanted emissions. The module undergoes rigorous testing to ensure reliable operation over a wide range of temperature and voltage conditions. The SKY77728-4 is a cost-effective solution for mobile device manufacturers looking to improve the performance and efficiency of their products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess