EN
  • EN
  • DE

HMT325R7CFR8C-PBT3

Part No HMT325R7CFR8C-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948159-HMT325R7CFR8C-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325R7CFR8C-PBT3 CAD Model

Description

The HMT325R7CFR8C-PBT3 is a 2GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed for servers requiring reliable memory performance.

Applications

  • Server systems
  • Workstations
  • High-performance computing

Features

  • Capacity: 2GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Speed: PC3-1600 (1600MHz)
  • Rank: 1Rx8
  • Voltage: 1.5V
  • Buffering: Registered

Benefits

  • Improved Server Stability: ECC memory corrects errors, improving server uptime.
  • High-Speed Data Transfer: Allows for quick data access and processing.
  • Enhanced Reliability: The registered design improves signal integrity, ensuring stable performance.

Additional Details

The HMT325R7CFR8C-PBT3 is a 240-pin DDR3 RDIMM (Registered Dual In-Line Memory Module) intended for server environments. The ECC (Error-Correcting Code) functionality provides an added layer of data protection by detecting and correcting single-bit memory errors. Its registered design helps to maintain signal integrity in memory-intensive server applications. The 1600MHz speed (PC3-12800) indicates the module's data transfer rate, specifying how rapidly the module transfers data. The 1Rx8 configuration indicates a single rank module with an x8 data width. It operates at the standard DDR3 voltage of 1.5V.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess