EN
  • EN
  • DE

SKY77583-11

Part No SKY77583-11
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837842-SKY77583-11
Ultra Librarian 3D Model Ultra Librarian SKY77583-11 CAD Model

Description

The SKY77583-11, manufactured by Skyworks Solutions Inc., is a Power Amplifier Module (PAM) primarily intended for use in WCDMA/HSPA mobile devices. It operates within specific WCDMA bands, providing efficient and linear power amplification for signal transmission. This module is designed to meet the stringent requirements of modern 3G and 4G cellular communication standards, delivering high performance while maintaining low power consumption.

Applications

  • WCDMA/HSPA mobile phones
  • 3G/4G data cards
  • Wireless modules requiring WCDMA/HSPA connectivity
  • Handheld devices operating on WCDMA networks

Features

  • High efficiency Power Amplifier
  • Integrated power control circuitry
  • Compact module size
  • Internal matching networks for optimized performance
  • Compliant with WCDMA/HSPA standards
  • Low quiescent current

Benefits

  • Extended battery life in mobile devices
  • Simplified system design and reduced component count
  • Reduced PCB footprint
  • Improved signal transmission quality and range
  • Meets regulatory requirements for WCDMA/HSPA operation
  • Lower overall system cost

Additional Details

The SKY77583-11 Power Amplifier Module (PAM) is designed for use in WCDMA/HSPA mobile devices. It integrates a high-efficiency power amplifier, power control circuitry, and matching networks into a single, compact module. This integration simplifies the design and manufacturing process, reducing the need for external components and minimizing the PCB footprint. The PAM is designed to operate with a single positive supply voltage and offers a controlled output power across the supported WCDMA bands. The high efficiency of the power amplifier minimizes power consumption, extending battery life in mobile devices. The device is manufactured using advanced technologies, ensuring high reliability and consistent performance. The power control feature allows for dynamic adjustment of the output power, further optimizing battery life and network performance. This component is essential for enabling reliable and efficient wireless communication in modern mobile devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,696 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess