EN
  • EN
  • DE

SKY77568-11

Part No SKY77568-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325037-SKY77568-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77568-11 CAD Model

Description

The SKY77568-11 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for use in multimode multiband (MMMB) cellular handsets. This PAM supports various 2G, 3G, and 4G standards, providing efficient and reliable RF signal amplification for transmission. It is an essential component in modern mobile devices, facilitating clear and consistent communication across diverse network frequencies and modulation schemes.

Applications

  • Cellular phones (smartphones, feature phones)
  • Mobile hotspots
  • Tablets with cellular connectivity
  • Data cards

Features

  • Multimode multiband operation: Supports GSM, GPRS, EDGE, UMTS, and LTE networks.
  • High efficiency: Minimizes power consumption to extend battery life.
  • Integrated power control: Provides precise output power management.
  • Compact size: Allows integration into small form-factor devices.
  • Low quiescent current: Reduces power consumption when idle.
  • 50-ohm input/output matching

Benefits

  • Enhanced call quality and data rates: Ensures reliable communication with superior RF performance.
  • Extended battery life: High efficiency minimizes power consumption.
  • Smaller device size: Compact design allows for slimmer and more portable devices.
  • Reduced BOM cost: Integrated functionality reduces the need for external components.
  • Simplified design: Facilitates easier integration into handset designs.

Additional Details

The SKY77568-11 typically operates within a voltage range (e.g., 3.2V to 4.8V) and is designed to meet strict regulatory requirements for RF emissions. It uses advanced packaging technologies to ensure optimal thermal performance and reliability. The module includes internal matching networks, which simplifies the design process and reduces the need for external components. It also features power control circuitry for precise output power adjustment, optimizing performance for network conditions and minimizing interference.

This PAM integrates multiple amplifier stages, filters, and matching networks into a compact module. It is designed to meet the performance and reliability demands of modern mobile devices, ensuring seamless and efficient wireless communication.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess