EN
  • EN
  • DE

SKY77325-12A

Part No SKY77325-12A
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324955-SKY77325-12A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77325-12A CAD Model

Description

The SKY77325-12A, produced by Skyworks Solutions Inc., is a Power Amplifier Module (PAM) developed for mobile communication devices. This PAM supports quad-band GSM/GPRS/EDGE operation, efficiently amplifying the RF signal transmitted from the transceiver to the antenna, thus ensuring reliable communication across a multitude of frequency bands.

Applications:

  • Mobile Phones: GSM/GPRS/EDGE enabled handsets.
  • Handheld Devices: Wireless communication devices.
  • IoT Devices: Applications requiring 2G cellular connectivity.
  • Data Cards: Wireless data transmission devices.

Features:

  • Quad-Band GSM/GPRS/EDGE: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Efficiency: Optimizes power consumption for prolonged battery life.
  • Compact Size: Enables integration in space-constrained mobile devices.
  • Integrated Power Control: Provides stable output power across different operating conditions.
  • Low Voltage Operation: Designed for use with standard mobile device battery voltages.
  • Internal Matching: Simplifies design and reduces external component requirements.

Benefits:

  • Extended battery life due to high efficiency.
  • Improved signal quality and coverage through reliable power amplification.
  • Reduced board space with its compact size.
  • Simplified design and manufacturing process.
  • Cost-effective solution for mobile communication applications.

Technical Specifications:

The SKY77325-12A operates in the GSM850, EGSM900, DCS1800, and PCS1900 bands. It is designed to operate with a supply voltage in the range of approximately 3.2V to 4.8V. The module employs advanced techniques to achieve high power-added efficiency (PAE), minimizing current consumption and heat generation. It features integrated power control circuitry, ensuring consistent output power across varying battery voltages and temperature conditions. Internal impedance matching helps reduce the need for external components and simplifies the overall design. This PAM is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.

This device meets stringent regulatory requirements for mobile devices and is compliant with GSM/GPRS/EDGE standards. It is designed to integrate seamlessly with leading GSM baseband chipsets. The SKY77325-12A provides a reliable and high-performance solution for mobile communication applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess