The SKY77188-3 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. It is designed for quad-band GSM/GPRS/EDGE applications in mobile devices. This module integrates a high-efficiency power amplifier, input and output matching circuitry, and a power control interface. The SKY77188-3 supports the GSM850, EGSM900, DCS1800, and PCS1900 bands, providing a compact and efficient solution for power amplification needs.
Applications:
- Mobile Phones (GSM/GPRS/EDGE)
- Wireless Data Terminals
- Portable Communication Devices
- Cellular IoT (Internet of Things) Devices
Features:
- Quad-Band Operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High Efficiency: Minimizes power consumption to extend battery life.
- Integrated Matching Networks: Simplifies board design and reduces the number of external components.
- Power Control Interface: Allows precise adjustment of output power.
- Compact Size: Small form factor allows for integration into space-constrained devices.
- GSM/GPRS/EDGE Compliant: Meets the relevant standards for GSM/GPRS/EDGE operation.
- Low Harmonics: Reduces spurious emissions to meet regulatory requirements.
Benefits:
- Extended Battery Life: High efficiency reduces power consumption, leading to longer operating times for mobile devices.
- Simplified Design: Integrated matching and power control features simplify the design process and reduce development time.
- Reduced BOM Costs: Fewer external components are required, lowering the overall bill of materials.
- Enhanced Performance: Optimized power amplification ensures reliable communication and data transfer.
- Smaller Device Size: Compact form factor enables integration into smaller and more portable devices.
Additional Details:
The SKY77188-3 is designed for optimal performance in demanding mobile communication environments. Its power control interface allows for dynamic adjustment of output power, enabling efficient operation across a range of signal conditions. The module utilizes advanced semiconductor technology to achieve high linearity and low noise. Detailed electrical characteristics, application notes, and handling precautions are available in the official datasheet provided by Skyworks Solutions Inc.