The SKY77181-11 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for quad-band GSM/GPRS/EDGE applications. It is a highly integrated module that supports GSM850, EGSM900, DCS1800, and PCS1900 bands, providing a complete power amplification solution for mobile devices. This PAM incorporates a high-efficiency power amplifier, input and output matching networks, and a power control interface, all in a compact package.
Applications:
- Mobile Phones (GSM/GPRS/EDGE)
- Wireless Handheld Devices
- Cellular IoT Devices
- M2M (Machine-to-Machine) Communication
Features:
- Quad-band GSM/GPRS/EDGE support: Compatible with GSM850, EGSM900, DCS1800, and PCS1900 frequency bands.
- High Efficiency: Optimizes power consumption for prolonged battery life.
- Integrated Matching Networks: Simplifies circuit design and reduces the number of external components required.
- Power Control Interface: Allows precise adjustment of the output power.
- Compact Size: Small footprint minimizes board space.
- GSM/GPRS/EDGE Compliant: Meets all relevant standards for GSM/GPRS/EDGE operation.
- Low Harmonic Emissions: Ensures compliance with regulatory requirements.
Benefits:
- Improved Battery Life: High power efficiency extends the operational time of battery-powered devices.
- Simplified Design: Integrated matching networks reduce design complexity and time-to-market.
- Lower BOM Cost: Reduced component count leads to lower overall bill of materials.
- Enhanced Performance: Optimized power amplification ensures reliable communication.
- Smaller Form Factor: Compact size allows for integration into space-constrained devices.
Additional Details:
The SKY77181-11 utilizes advanced manufacturing processes to achieve high performance and reliability. Its power control interface allows for dynamic adjustment of output power to optimize performance across a range of operating conditions. It is designed to operate over a wide range of temperatures and supply voltages. Detailed electrical characteristics, application notes, and handling precautions can be found in the official datasheet from Skyworks Solutions Inc.