EN
  • EN
  • DE

SKY77178-11

Part No SKY77178-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324925-SKY77178-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77178-11 CAD Model

Description

The SKY77178-11 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc. designed for multi-band GSM / GPRS / EDGE applications. This compact module supports GSM850, EGSM900, DCS1800, and PCS1900 bands, providing a complete power amplification solution for mobile communication devices. The PAM incorporates a high-efficiency power amplifier, input and output matching networks, and a power control interface.

Applications:

  • Mobile Phones (GSM/GPRS/EDGE)
  • Wireless Communication Devices
  • Handheld Devices
  • IoT Devices requiring GSM/GPRS/EDGE connectivity

Features:

  • Multi-band operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High efficiency: Optimizes power consumption for extended battery life.
  • Integrated matching networks: Simplifies board design and reduces component count.
  • Power control interface: Enables precise power management and control.
  • Compact size: Minimizes board space requirements.
  • GSM/GPRS/EDGE compliant: Meets the stringent requirements of GSM/GPRS/EDGE standards.
  • Low harmonic emissions: Ensures compliance with regulatory requirements.

Benefits:

  • Improved battery life: High efficiency reduces power consumption, extending the operating time of mobile devices.
  • Simplified design: Integrated matching networks and power control interface simplify the design process and reduce development time.
  • Reduced component count: Integration minimizes the number of external components, lowering BOM costs and improving reliability.
  • Enhanced performance: Optimized power amplification ensures reliable communication and data transfer.
  • Smaller form factor: Compact size allows for integration into smaller and more portable devices.

Additional Details:

The SKY77178-11 utilizes advanced manufacturing techniques to achieve high performance and reliability. It is designed to operate over a wide range of temperatures and supply voltages. The module's power control interface allows for precise adjustment of output power, enabling optimization of performance for different operating conditions. The device is typically mounted using surface mount technology (SMT). Further details on electrical characteristics, application diagrams, and handling precautions can be found in the official datasheet provided by Skyworks Solutions Inc.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess