The SKY67216-11 is a highly integrated front-end module (FEM) designed for GPS/GNSS receiver applications. Manufactured by Skyworks Solutions Inc., this FEM incorporates a low-noise amplifier (LNA) with pre-filter and post-filter, offering excellent out-of-band rejection and improved sensitivity for navigation systems.
Applications:
- GPS Receivers
- GLONASS Receivers
- BeiDou Receivers
- Galileo Receivers
- Navigation Systems
- Telematics Devices
- Tracking Devices
Features:
- Integrated LNA with Pre-filter and Post-filter: Provides excellent out-of-band rejection.
- Low Noise Figure: Minimizes added noise to the received signal, preserving signal quality.
- High Gain: Provides significant signal amplification for improved receiver sensitivity.
- Small Package Size: Enables compact module designs.
- Low Current Consumption: Extends battery life in portable applications.
Benefits:
- Improved Receiver Sensitivity: Enhances the ability to detect weak signals, leading to better positioning accuracy.
- Enhanced Out-of-Band Rejection: Minimizes interference from unwanted signals.
- Extended Battery Life: Low current consumption makes it suitable for battery-powered devices.
- Smaller Footprint: Compact package allows for integration into small devices.
- Enhanced Navigation Performance: Improves the accuracy and reliability of navigation systems.
Additional Details:
The SKY67216-11 operates over a wide temperature range, making it suitable for various environmental conditions. The device typically requires a single positive supply voltage. Its high gain and low noise figure ensure that even faint satellite signals are amplified with minimal degradation, enabling accurate and reliable positioning. The integrated filters provide excellent out-of-band rejection, minimizing interference from cellular or other nearby signals. This LNA is commonly used in automotive navigation systems, personal navigation devices, and asset tracking applications where reliable positioning is critical.
This LNA utilizes advanced Silicon Germanium (SiGe) technology to achieve superior performance. It is available in a compact QFN (Quad Flat No-leads) package. The device is designed to withstand harsh environmental conditions commonly encountered in automotive and outdoor applications.