EN
  • EN
  • DE

SKY65981-11EK1

Part No SKY65981-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION BOARD SKY65981-11 / SKY65981-11 series Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Type Amplifier
Frequency 5GHz
For Use With/Related Products SKY65981-11
Supplied Contents Board(s)
Base Product Number SKY65981
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9810
Other Names 863-1918
Standard Package 1
Win Source Part Number 1181525-SKY65981-11EK1
Ultra Librarian 3D Model Ultra Librarian SKY65981-11EK1 CAD Model

Description

The SKY65981-11EK1 is a Front-End Module (FEM) from Skyworks Solutions Inc. It's designed for high-performance Wi-Fi applications, integrating multiple functions into a single compact module.

Applications:

  • Wi-Fi routers
  • Wireless access points
  • Smart home devices
  • Internet of Things (IoT) devices
  • Mobile devices

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA): Improves receiver sensitivity.
  • Switch: Integrates a switch for transmit/receive switching.
  • Filters: Includes filters for noise reduction and signal conditioning.
  • Compact size: Small footprint minimizes board space requirements.
  • 2.4 GHz Wi-Fi

Benefits:

  • Improved performance: Enhances Wi-Fi range and data rates.
  • Reduced component count: Integrates multiple functions into a single module, simplifying design.
  • Smaller footprint: Minimizes board space requirements.
  • Lower cost: Reduces overall system cost.
  • Simplified design: Simplifies Wi-Fi front-end design.
  • Faster Time to Market: Reduces design complexity and allows for faster product development cycles.

The SKY65981-11EK1 FEM is a highly integrated solution for Wi-Fi applications. Its integrated PA, LNA, switch, and filters provide improved performance, reduced component count, and simplified design, making it an ideal choice for Wi-Fi routers, access points, and IoT devices.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess