EN
  • EN
  • DE

SKY65933-11EK1

Part No SKY65933-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION BOARD/KIT / SKY65933-11 series Front End Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Front End
Frequency 1.559GHz ~ 1.606GHz
For Use With/Related Products SKY65933-11
Supplied Contents Board(s)
Base Product Number SKY65933
MSL Level 1 (Unlimited)
ECCN 3B992B
HTSUS 8543.70.9860
Other Names 863-2026
Standard Package 1
Win Source Part Number 960216-SKY65933-11EK1
Ultra Librarian 3D Model Ultra Librarian SKY65933-11EK1 CAD Model

Description

The SKY65933-11EK1 is a high-performance front-end module (FEM) designed for GNSS (Global Navigation Satellite System) receivers, manufactured by Skyworks Solutions Inc. It integrates a low-noise amplifier (LNA), a surface acoustic wave (SAW) filter, and pre-filter functionality into a compact package. This FEM is specifically designed to enhance the performance of GNSS receivers in challenging environments.

Applications:

  • GPS receivers
  • GLONASS receivers
  • BeiDou receivers
  • Galileo receivers
  • Navigation devices
  • Location-based services (LBS)

Features:

  • Integrated LNA, SAW filter, and pre-filter
  • High gain and low noise figure
  • Excellent out-of-band rejection
  • Compact package
  • Low current consumption
  • 2. 4 GHz ISM band filter

Benefits:

  • Improved GNSS receiver sensitivity
  • Enhanced immunity to interference
  • Extended operating range
  • Simplified system design
  • Reduced BOM cost
  • Higher accuracy in location determination

Additional Details:

The SKY65933-11EK1 operates at the GNSS frequencies, providing high gain with a low noise figure to amplify weak satellite signals. The integrated SAW filter provides excellent rejection of out-of-band interference, improving the signal-to-noise ratio (SNR) and enhancing the receiver's ability to acquire and track satellites in noisy environments. The compact package minimizes board space requirements. The low current consumption contributes to extended battery life in portable devices.

The SKY65933-11EK1 improves the accuracy and reliability of GNSS receivers. The integrated design simplifies the design and manufacturing of GNSS-enabled devices. The high performance and low power consumption make it suitable for a wide range of applications, from automotive navigation to handheld GPS devices. By improving signal reception and reducing interference, the SKY65933-11EK1 enhances the user experience in location-based services.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess