EN
  • EN
  • DE

SKY65208

Part No SKY65208
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324833-SKY65208
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65208 CAD Model

Description

The SKY65208 from Skyworks Solutions Inc. is a high-performance front-end module (FEM) designed for 2.4 GHz WLAN applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch to enhance the efficiency and performance of wireless communication systems.

Applications:

  • Wireless Routers: Enhances signal strength and coverage range in wireless routers.
  • Access Points: Used in access points to improve wireless connectivity and data transmission rates.
  • IoT Devices: Provides robust 2.4 GHz WLAN connectivity for Internet of Things (IoT) applications.
  • Wireless Repeaters: Increases the range of existing wireless networks.
  • Set-Top Boxes: Enables wireless connectivity for media streaming in set-top boxes.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption.
  • Low-Noise Amplifier (LNA): Improves receiver sensitivity for better signal reception.
  • LNA Bypass Mode: Provides flexibility in various operating conditions.
  • 2.4 GHz Operation: Specifically designed for the 2.4 GHz ISM band.
  • Compact Package: Small form factor for space-constrained applications.

Benefits:

  • Extended Range: High output power PA increases the transmission range of wireless devices.
  • Improved Signal Quality: LNA enhances receiver sensitivity, resulting in better signal reception and data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, prolonging battery life for portable devices.
  • Simplified Design: Integrated module reduces the complexity of WLAN system design.
  • Lower Component Count: Minimizes the number of external components needed, reducing board space and cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation.

Additional Details:

The SKY65208 is designed to operate within the 2.4 GHz frequency band, supporting IEEE 802.11b/g/n standards. The integrated power amplifier provides high output power while maintaining linearity, ensuring minimal signal distortion. The low noise amplifier enhances receiver sensitivity by amplifying weak signals while minimizing noise. The transmit/receive switch facilitates efficient antenna sharing between the transmitter and receiver. It typically operates with a 3.3V supply voltage and includes ESD protection for enhanced reliability. The compact QFN package makes it suitable for integration into space-constrained applications. This module ensures high performance and reliability for WLAN applications, improving overall system efficiency and user experience.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess