EN
  • EN
  • DE

SKY65112-84LF

Part No SKY65112-84LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Amplifier, 0.4 - 2.3GHz, 27dBm, 18dB, SOIC-8EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976146-SKY65112-84LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65112-84LF CAD Model

Description

The SKY65112-84LF is a high-performance, low-noise amplifier (LNA) designed for receiver applications. Manufactured by Skyworks Solutions, it is optimized for cellular, ISM, and GPS bands. This LNA provides high gain and low noise figure, enhancing receiver sensitivity and overall system performance.

Applications:

  • Cellular Handsets: Used in mobile phones to improve receiver sensitivity in weak signal conditions.
  • GPS Receivers: Integrated into GPS devices for enhanced signal acquisition and tracking accuracy.
  • ISM Band Applications: Employed in Industrial, Scientific, and Medical (ISM) band equipment to amplify weak signals.
  • Wireless Data Communications: Utilized in wireless data modules and devices to improve range and reliability.
  • Satellite Radio: Used in satellite radio receivers to boost the signal strength.

Features:

  • High Gain: Provides significant gain to amplify weak signals, improving receiver sensitivity.
  • Low Noise Figure: Minimizes the amount of noise added to the signal, ensuring high signal-to-noise ratio.
  • Low Current Consumption: Operates with low current, extending battery life in portable devices.
  • Internal Matching: Offers internal input and output matching, simplifying board design and reducing external component count.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability of the receiver to detect weak signals, resulting in improved performance.
  • Extended Range: Increases the communication range of wireless devices.
  • Reduced Power Consumption: Low current draw helps extend battery life in portable applications.
  • Simplified Design: Internal matching simplifies the design process and reduces the need for external components.
  • Compact Footprint: Small package allows for integration into space-constrained devices.

The SKY65112-84LF typically operates from a single positive supply voltage. Its performance characteristics are specified over a range of frequencies relevant to the target applications. It is crucial to consult the datasheet from Skyworks Solutions for detailed specifications, application notes, and recommended operating conditions. This will ensure optimal performance and reliability of the LNA in the intended application.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess