The SKY13420-2 is a Single-Pole, Double-Throw (SPDT) switch designed for use in various wireless communication applications. Manufactured by Skyworks Solutions Inc., this switch is known for its low insertion loss, high isolation, and compact size, making it suitable for demanding RF front-end designs.
Applications
- Cellular handsets and data cards
- Wireless LAN (WLAN) applications
- Bluetooth devices
- GPS systems
- General purpose RF switching
Features
- Low insertion loss: Typically 0.4 dB at 2.4 GHz
- High isolation: Typically 25 dB at 2.4 GHz
- Positive voltage control
- Compact QFN package
- Broadband frequency range: 0.1 to 6.0 GHz
- High linearity: +60 dBm IIP3
- Low DC power consumption
Benefits
- Improved signal integrity due to low insertion loss, resulting in better overall system performance.
- Reduced signal leakage and interference due to high isolation, ensuring clear communication channels.
- Simplified control interface with positive voltage control.
- Minimized board space requirements due to the compact QFN package.
- Versatile usage across multiple frequency bands with its broadband frequency range.
- Enhanced signal handling capability with high linearity, preventing signal distortion.
- Extended battery life in portable devices due to low DC power consumption.
Additional Details
The SKY13420-2 SPDT switch utilizes advanced semiconductor technology to achieve its high performance characteristics. It operates with a supply voltage typically ranging from 1.8V to 3.3V. The switch is designed to handle RF signals with minimal distortion, ensuring reliable and efficient operation in various wireless communication systems. Its small form factor and low power consumption make it an ideal choice for portable and battery-powered devices. It is offered in a compact QFN package which allows for easy integration into densely populated circuit boards.