EN
  • EN
  • DE

SKY13276-334

Part No SKY13276-334
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SPDT 6GHZ 6LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Obsolete
Frequency - Lower 100MHz
Frequency - Upper 6GHz
Isolation @ Frequency 21dB @ 5.85GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 5.85GHz
IIP3 55dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 34dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type 802.11a/b/g/n
Case 6-VFLGA
Supplier Device Package 6-LGA (1.5x1.2)
Win Source Part Number SKY13276-334-324749
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13276-334 CAD Model

Description

The SKY13276-334-324749 is a SPDT reflective circuit electronic component manufactured by Skyworks Solutions Inc. The component has a frequency range of 100MHz to 6GHz and an impedance of 50 Ohm.

  • Circuit Type: SPDT Reflective
  • Frequency Range: 100MHz to 6GHz
  • Impedance: 50 Ohm
  • Insertion Loss @ Frequency: 0.7dB @ 5.85GHz
  • Isolation @ Frequency: 21dB @ 5.85GHz (typ)
  • IIP3: 55dBm (typ)
  • P1dB: 34dBm (typ) IP1dB
  • Applications: RF/IF and RFID
  • Supplier Device Package: 6-LGA (1.5x1.2)
  • Status: Obsolete

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess