EN
  • EN
  • DE

SI5338C-B-GM

Part No SI5338C-B-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK GEN I2C BUS PROG 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose Ethernet, Fibre Channel, PCI Express (PCIe), Telecom
Input CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Number of Circuits 1
Frequency - Max 200MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5338
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846127-SI5338C-B-GM
Ultra Librarian 3D Model Ultra Librarian SI5338C-B-GM CAD Model

Description

The SI5338C-B-GM is an application-specific clock/timing integrated circuit designed for various purposes such as Ethernet, Fibre Channel, PCI Express (PCIe), and Telecom. Bold the product name is SI5338C-B-GM and the manufacturer is Skyworks Solutions Inc..

  • Application: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom
  • Series: MultiSynth™
  • Package: Tray
  • Standard Package: 490 pieces
  • Maximum Frequency: 200MHz
  • Number of Circuits: 1
  • Input Type: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal
  • Output Type: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
  • Programmable: Yes
  • Voltage Supply: 1.71V to 3.63V
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Moisture Sensitivity Level: 2 (1 year)

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1980 $68.3960
4+ $28.0599 $112.2396
6+ $27.1830 $163.0980
8+ $26.3061 $210.4488
10+ $25.4293 $254.2930
14+ $22.7987 $319.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,261 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess