EN
  • EN
  • DE

SI5330C-B00207-GMR

Part No SI5330C-B00207-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 HCSL 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name Si5330
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-4403-1, 336-4403-2, SI5330C-B00207-GMR-ND, 336-4403-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933546-SI5330C-B00207-GMR
Ultra Librarian 3D Model Ultra Librarian SI5330C-B00207-GMR CAD Model

Description

The Si5330C-B00207-GMR is an integrated circuit designed and manufactured by Skyworks Solutions Inc.

  • Operating Temperature: -40°C to 85°C
  • Package: 24-VFQFN exposed pad
  • Mounting: Surface Mountable
  • Family: Si5330
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Reel: 2500
  • Estimated Production Lead Time: 25 weeks
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 336-4403-1, 336-4403-2, SI5330C-B00207-GMR-ND, 336-4403-6

You May Also Be Interested in

ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6269 $56.9415
75+ $1.3349 $100.1175
120+ $1.2932 $155.1840
160+ $1.2515 $200.2400
210+ $1.2098 $254.0580
280+ $1.0846 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess