EN
  • EN
  • DE

SI53301-B-GM

Part No SI53301-B-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:6 725MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Frequency - Max 725 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SI53301
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852007-SI53301-B-GM
Ultra Librarian 3D Model Ultra Librarian SI53301-B-GM CAD Model

Description

The SI53301-B-GM is an integrated circuit clock buffer, driver, fanout buffer, multiplexer, and translator.

  • Package: Tray
  • Standard Package: 490 pieces
  • Maximum Frequency: 725 MHz
  • Voltage - Supply: 1.71V ~ 3.63V
  • Mounting Type: Surface Mount
  • Package / Case: 32-VFQFN Exposed Pad
  • Supplier Device Package: 32-QFN (5x5)
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Base Product Number: SI53301
  • Product Status: Active
  • MSL: 2 (1 Year)

You May Also Be Interested in

Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8200 $54.5600
18+ $5.5959 $100.7262
28+ $5.4210 $151.7880
39+ $5.2461 $204.5979
50+ $5.0713 $253.5650
66+ $4.5467 $300.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess