EN
  • EN
  • DE

SE5516

Part No SE5516
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318238-SE5516
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE5516 CAD Model

Description

Overview

The Skyworks Solutions Inc. SE5516 is a Front-End Module (FEM) designed for 2.4 GHz WLAN applications. This integrated module incorporates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch. The SE5516 offers a compact solution for enhancing the performance and efficiency of wireless communication systems operating in the 2.4 GHz band.

Applications

  • Wi-Fi enabled consumer electronics
  • Wireless routers and access points
  • Smart home devices
  • IoT (Internet of Things) devices
  • Mobile devices with WLAN connectivity

Features

  • Integrated Power Amplifier (PA): Delivers efficient and reliable signal amplification for extended range.
  • Low Noise Amplifier (LNA): Improves receiver sensitivity for better signal detection in noisy environments.
  • Transmit/Receive (T/R) Switch: Enables seamless switching between transmit and receive modes.
  • Compact Package: Minimizes board space requirements for smaller product designs.
  • 2.4 GHz Operation: Optimized for use in 2.4 GHz WLAN applications compliant with IEEE 802.11 standards.
  • Simplified Design: Reduces external component count, simplifying the design and manufacturing process.

Benefits

  • Extended Wireless Range: The integrated PA provides enhanced signal strength, increasing the effective range of wireless communication.
  • Improved Receiver Sensitivity: The LNA amplifies weak signals, allowing for better reception in challenging environments.
  • Reduced Board Space: The compact package enables smaller and more efficient product designs, saving valuable board space.
  • Lower System Cost: Integration of multiple components into a single module can reduce overall system cost.
  • Simplified Implementation: The module simplifies the design process, reducing time-to-market.
  • Enhanced Performance: Improved signal quality and range lead to a better user experience for wireless applications.

Additional Details

The SE5516 is designed to operate in the 2.4 GHz ISM band and supports various modulation schemes used in WLAN systems. The module is typically surface-mounted and requires appropriate impedance matching for optimal performance. For detailed specifications regarding power consumption, gain, and noise figure, refer to the official datasheet from Skyworks Solutions Inc.

You May Also Be Interested in

Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess