EN
  • EN
  • DE

SE5015T-R

Part No SE5015T-R
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318193-SE5015T-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE5015T-R CAD Model

Description

The Skyworks Solutions Inc. SE5015T-R is a highly integrated front-end module (FEM) designed for WLAN applications in the 2.4 GHz band. This FEM incorporates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, all within a compact package. The SE5015T-R is optimized for high performance and minimal external components, making it an ideal solution for various wireless devices.

Applications

  • Wireless routers and access points: Used to enhance the range and performance of Wi-Fi networks.
  • Mobile devices (smartphones, tablets): Integrates into the Wi-Fi circuitry to improve signal strength and data rates.
  • IoT devices: Enables robust wireless connectivity for smart home devices, sensors, and other connected devices.
  • Gaming consoles: Ensures a stable and reliable Wi-Fi connection for online gaming.
  • Wireless video streaming devices: Facilitates high-quality video transmission over Wi-Fi.

Features

  • Integrated PA, LNA, and T/R switch: Reduces board space and simplifies design.
  • 2.4 GHz band operation: Compliant with IEEE 802.11b/g/n standards.
  • High PA gain: Provides strong output power for extended range.
  • Low LNA noise figure: Improves receiver sensitivity for better signal reception.
  • LNA bypass mode: Allows direct connection of the receiver to the antenna, minimizing insertion loss in high signal environments.
  • Compact package: Suitable for space-constrained applications.

Benefits

  • Enhanced Wi-Fi performance: Delivers improved range, data rates, and signal stability.
  • Reduced Bill of Materials (BOM) cost: Integrates multiple components into a single package.
  • Simplified design and layout: Eases the integration process and reduces development time.
  • Improved power efficiency: Optimized for low power consumption, extending battery life in mobile devices.
  • Increased reliability: Robust design ensures stable operation in various environmental conditions.

Additional Details

The SE5015T-R operates within a voltage range of typically 3.3V and is designed for surface mount assembly. It meets stringent industry standards for ESD protection and is lead-free and RoHS compliant. The integrated T/R switch provides excellent isolation between the transmit and receive paths, minimizing interference and improving overall system performance. The PA is optimized for linear operation, ensuring minimal distortion and compliance with regulatory requirements. The LNA features a low noise figure, enabling the receiver to detect weak signals and maintain a stable connection even in challenging environments. This FEM is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess